Manufacturer: Xilinx Inc.
Win Source Part Number: 801992-XC2S50E-6FTG2
Packaging: Tray
Mounting Style: SMD
Number of I/O: 182
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 50000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-LBGA
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V
Part Number Series: XC2S50E
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 801992-XC2S50E-6FTG256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-6FTG256I |
| System Gates | 50000 |