Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S50-6TQG144C

Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 32768 1728 144-LQFP
Request a Quote Datasheet
Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 32768 1728 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2S50-6TQG144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S50-6TQG144C-ND
FPGAs (Field Programmable Gate Array) XC2S50-6TQG144C-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 32768 1728 144-LQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 92 32768 1728 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-6TQG144C - 043825-XC2S50-6TQG144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-6TQG144C
043825-XC2S50-6TQG144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-6TQG144C 043825-XC2S50-6TQG144C
Manufacturer: Xilinx Inc. Win Source Part Number: 043825-XC2S50-6TQG14 4C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 50000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043825-XC2S50-6TQG144C
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 50000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S50-6TQG144C
FPGA - Field Programmable Gate Array XC2S50-6TQG144C
FPGA - Field Programmable Gate Array 50000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

FPGA - Field Programmable Gate Array 50000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-6TQG144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S50-6TQG144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S50-6TQG144C
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2S50-6TQG144C-ND 043825-XC2S50-6TQG144C XC2S50-6TQG144C XC2S50-6TQG144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-6TQG144C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details