Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S50-6PQ208C

Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 32768 1728 208-BFQFP
Request a Quote Datasheet
Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 32768 1728 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2S50-6PQ208C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S50-6PQ208C-ND
FPGAs (Field Programmable Gate Array) XC2S50-6PQ208C-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 32768 1728 208-BFQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 140 32768 1728 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-6PQ208C - 903551-XC2S50-6PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-6PQ208C
903551-XC2S50-6PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-6PQ208C 903551-XC2S50-6PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 903551-XC2S50-6PQ208 C Series: Spartan®-II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 140 32768 1728 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 140 Family Name: XC2S50 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903551-XC2S50-6PQ208C
Series: Spartan®-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 140 32768 1728 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 140
Family Name: XC2S50
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S50-6PQ208C
FPGA - Field Programmable Gate Array XC2S50-6PQ208C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-6PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S50-6PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S50-6PQ208C
IC FPGA 140 I/O 208QFP

IC FPGA 140 I/O 208QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2S50-6PQ208C-ND 903551-XC2S50-6PQ208C XC2S50-6PQ208C XC2S50-6PQ208C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-6PQ208C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details