Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5TQ144I XC2S50-5TQ144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799593-XC2S50-5TQ144 I Series: Spartan-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 92 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 50000 Family Name: XC2S50 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EPF10K30ATC144-3N; EP1K30TC144-2; EP1K30TC144-3N; EPF10K30ATI144-3; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799593-XC2S50-5TQ144 I Series: Spartan-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 92 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 50000 Family Name: XC2S50 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EPF10K30ATC144-3N; EP1K30TC144-2; EP1K30TC144-3N; EPF10K30ATI144-3; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5TQ144I - 799593-XC2S50-5TQ144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5TQ144I
799593-XC2S50-5TQ144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5TQ144I 799593-XC2S50-5TQ144I
Manufacturer: Xilinx Inc. Win Source Part Number: 799593-XC2S50-5TQ144 I Series: Spartan-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 92 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 50000 Family Name: XC2S50 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EPF10K30ATC144-3N; EP1K30TC144-2; EP1K30TC144-3N; EPF10K30ATI144-3; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799593-XC2S50-5TQ144I
Series: Spartan-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 92
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 50000
Family Name: XC2S50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): EPF10K30ATC144-3N; EP1K30TC144-2; EP1K30TC144-3N; EPF10K30ATI144-3;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2S50-5TQ144I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S50-5TQ144I-ND
FPGAs (Field Programmable Gate Array) XC2S50-5TQ144I-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 32768 1728 144-LQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 92 32768 1728 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5TQ144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S50-5TQ144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S50-5TQ144I
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S50-5TQ144I
FPGA - Field Programmable Gate Array XC2S50-5TQ144I
FPGA - Field Programmable Gate Array 50000 SYSTEM GATE 2.5 VOLT LOGIC CELL ARRAY

FPGA - Field Programmable Gate Array 50000 SYSTEM GATE 2.5 VOLT LOGIC CELL ARRAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799593-XC2S50-5TQ144I XC2S50-5TQ144I-ND XC2S50-5TQ144I XC2S50-5TQ144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5TQ144I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 50000
Logic Cells / Logic Blocks 1728
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details