Spartan®-II Field Programmable Gate Array (FPGA) IC 140 32768 1728 208-BFQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 085400-XC2S50-5PQG20
Mounting: SMD (SMT)
Number of I/O: 140
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 50000
Family Name: XC2S50
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA750-FPQG208PP; APA750-1PQ208I; APA750-FPQ208PP;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC FPGA 140 I/O 208QFP
FPGA - Field Programmable Gate Array 50000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR
IC FPGA 140 I/O 208QFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1320-ND | 085400-XC2S50-5PQG208C | XC2S50-5PQG208C | XC2S50-5PQG208C | 903-XC2S50-5PQG208C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5PQG208C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | IC FPGA 140 I/O 208QFP |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | QFP | QFP; Other; 208-BFQFP | |
| Pins | 208 | 208 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 50000 | 50000 |