Manufacturer: Xilinx Inc.
Win Source Part Number: 085086-XC2S50-5FGG25
Mounting: SMD (SMT)
Number of I/O: 176
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 50000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Spartan®-II Field Programmable Gate Array (FPGA) IC 176 32768 1728 256-BGA
FPGA Spartan-II Family 50K Gates 1728 Cells 263MHz 0.18um Technology 2.5V 256-Pin FBGA
FPGA - Field Programmable Gate Array
IC FPGA 176 I/O 256FBGA
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 085086-XC2S50-5FGG256I | XC2S50-5FGG256I-ND | 903-XC2S50-5FGG256I | XC2S50-5FGG256I | XC2S50-5FGG256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5FGG256I | FPGAs (Field Programmable Gate Array) | FPGA Spartan-II Family 50K Gates 1728 Cells 263MHz 0.18um Technology 2.5V 256-Pin FBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 50000 | 50000 | |||
| Logic Cells / Logic Blocks | 1728 | 1728 | |||
| Package Type | Other; 256-FBGA (17x17) | Other; 256-BGA | Other; 256-BGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |