Xilinx, Inc. 2.5V FPGA Programmable Logic Device XC2S50-5FG256Q

Description
FPGA Spartan®-II Family 50K Gates 1728 Cells 0.18um Technology 2.5V 256-Pin FBGA Product overview: XC2S50-5FG256Q from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S50-5FG256Q can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Spartan®-II Family 50K Gates 1728 Cells 0.18um Technology 2.5V 256-Pin FBGA Product overview: XC2S50-5FG256Q from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S50-5FG256Q can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.5V FPGA Programmable Logic Device - 696-XC2S50-5FG256Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V FPGA Programmable Logic Device
696-XC2S50-5FG256Q
2.5V FPGA Programmable Logic Device 696-XC2S50-5FG256Q
FPGA Spartan®-II Family 50K Gates 1728 Cells 0.18um Technology 2.5V 256-Pin FBGA Product overview: XC2S50-5FG256Q from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S50-5FG256Q can be used for catalog matching and distributor lookup.

FPGA Spartan®-II Family 50K Gates 1728 Cells 0.18um Technology 2.5V 256-Pin FBGA Product overview: XC2S50-5FG256Q from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S50-5FG256Q can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5FG256Q - 987717-XC2S50-5FG256Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5FG256Q
987717-XC2S50-5FG256Q
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5FG256Q 987717-XC2S50-5FG256Q
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987717-XC2S50-5FG256 Q Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V RAM Size: 4 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2S50-5FG256QXC2S50 5FG256Q; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 5

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987717-XC2S50-5FG256Q
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
RAM Size: 4 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC2S50-5FG256QXC2S505FG256Q;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2S50-5FG256Q 987717-XC2S50-5FG256Q
Product Name 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50-5FG256Q
Package Type Other; FBGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details