Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-7FG676C XC2S400E-7FG676C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105229-XC2S400E-7FG 676C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 20 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2S400E-7FG676CXC2S 400E7FG676C; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 7
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105229-XC2S400E-7FG 676C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 20 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2S400E-7FG676CXC2S 400E7FG676C; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-7FG676C - 1105229-XC2S400E-7FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-7FG676C
1105229-XC2S400E-7FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-7FG676C 1105229-XC2S400E-7FG676C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105229-XC2S400E-7FG 676C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 20 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2S400E-7FG676CXC2S 400E7FG676C; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 7

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105229-XC2S400E-7FG676C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
RAM Size: 20 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC2S400E-7FG676CXC2S400E7FG676C;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 7

Buy Now
400MHz 1.8V FPGA Programmable Logic Device - 696-XC2S400E-7FG676C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 1.8V FPGA Programmable Logic Device
696-XC2S400E-7FG676C
400MHz 1.8V FPGA Programmable Logic Device 696-XC2S400E-7FG676C
FPGA Spartan-IIE Family 400K Gates 10800 Cells 400MHz 0.15um Technology 1.8V 676-Pin FBGA Product overview: XC2S400E-7FG676C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-7FG676C can be used for catalog matching and distributor lookup.

FPGA Spartan-IIE Family 400K Gates 10800 Cells 400MHz 0.15um Technology 1.8V 676-Pin FBGA Product overview: XC2S400E-7FG676C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-7FG676C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1105229-XC2S400E-7FG676C 696-XC2S400E-7FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-7FG676C 400MHz 1.8V FPGA Programmable Logic Device
Package Type Other; FBGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details