Xilinx, Inc. 357MHz 1.8V FPGA Programmable Logic Device XC2S400E-6FTG256C

Description
FPGA Spartan-IIE 10800 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA Tray Product overview: XC2S400E-6FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-6FTG256 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Spartan-IIE 10800 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA Tray Product overview: XC2S400E-6FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-6FTG256 C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
357MHz 1.8V FPGA Programmable Logic Device - 696-XC2S400E-6FTG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz 1.8V FPGA Programmable Logic Device
696-XC2S400E-6FTG256C
357MHz 1.8V FPGA Programmable Logic Device 696-XC2S400E-6FTG256C
FPGA Spartan-IIE 10800 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA Tray Product overview: XC2S400E-6FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-6FTG256 C can be used for catalog matching and distributor lookup.

FPGA Spartan-IIE 10800 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA Tray Product overview: XC2S400E-6FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-6FTG256C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FTG256C - 1011588-XC2S400E-6FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FTG256C
1011588-XC2S400E-6FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FTG256C 1011588-XC2S400E-6FTG256C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011588-XC2S400E-6FT G256C Operating Supply Voltage: 1.8 V RAM Size: 20 kB Number of Pins: 256 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XC2S400E-6FTG256CXC2 S400E6FTG256C; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011588-XC2S400E-6FTG256C
Operating Supply Voltage: 1.8 V
RAM Size: 20 kB
Number of Pins: 256
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XC2S400E-6FTG256CXC2S400E6FTG256C;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Standard
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2S400E-6FTG256C 1011588-XC2S400E-6FTG256C
Product Name 357MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FTG256C
Pins 256 256
Unlock Full Specs
to access all available technical data