Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256I XC2S400E-6FT256I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031374-XC2S400E-6FT 256I Operating Supply Voltage: 1.8 V RAM Size: 20 kB Number of Pins: 256 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XC2S400E-6FT256IXC2S 400E6FT256I; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 6
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031374-XC2S400E-6FT 256I Operating Supply Voltage: 1.8 V RAM Size: 20 kB Number of Pins: 256 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XC2S400E-6FT256IXC2S 400E6FT256I; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256I - 1031374-XC2S400E-6FT256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256I
1031374-XC2S400E-6FT256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256I 1031374-XC2S400E-6FT256I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031374-XC2S400E-6FT 256I Operating Supply Voltage: 1.8 V RAM Size: 20 kB Number of Pins: 256 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XC2S400E-6FT256IXC2S 400E6FT256I; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 6

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031374-XC2S400E-6FT256I
Operating Supply Voltage: 1.8 V
RAM Size: 20 kB
Number of Pins: 256
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XC2S400E-6FT256IXC2S400E6FT256I;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Standard
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 6

Buy Now
357MHz 1.8V FPGA Programmable Logic Device - 696-XC2S400E-6FT256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz 1.8V FPGA Programmable Logic Device
696-XC2S400E-6FT256I
357MHz 1.8V FPGA Programmable Logic Device 696-XC2S400E-6FT256I
FPGA Spartan-IIE Family 400K Gates 10800 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA Product overview: XC2S400E-6FT256I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-6FT256I can be used for catalog matching and distributor lookup.

FPGA Spartan-IIE Family 400K Gates 10800 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA Product overview: XC2S400E-6FT256I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-6FT256I can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA, 2400 CLBS, 145000 GATES, 357MHz, PBGA256 - XC2S400E-6FT256I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA, 2400 CLBS, 145000 GATES, 357MHz, PBGA256
XC2S400E-6FT256I
FPGA, 2400 CLBS, 145000 GATES, 357MHz, PBGA256 XC2S400E-6FT256I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1031374-XC2S400E-6FT256I 696-XC2S400E-6FT256I XC2S400E-6FT256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256I 357MHz 1.8V FPGA Programmable Logic Device FPGA, 2400 CLBS, 145000 GATES, 357MHz, PBGA256
Pins 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details