Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256C XC2S400E-6FT256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903550-XC2S400E-6FT2 56C Series: Spartan®-IIE Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 182 163840 10800 256-LBGA Package: Tray Package: 256-LBGA Mounting: Surface Mount Number of I/O: 182 Part Status: Obsolete Family Name: XC2S400E Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903550-XC2S400E-6FT2 56C Series: Spartan®-IIE Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 182 163840 10800 256-LBGA Package: Tray Package: 256-LBGA Mounting: Surface Mount Number of I/O: 182 Part Status: Obsolete Family Name: XC2S400E Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256C - 903550-XC2S400E-6FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256C
903550-XC2S400E-6FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256C 903550-XC2S400E-6FT256C
Manufacturer: Xilinx Inc. Win Source Part Number: 903550-XC2S400E-6FT2 56C Series: Spartan®-IIE Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 182 163840 10800 256-LBGA Package: Tray Package: 256-LBGA Mounting: Surface Mount Number of I/O: 182 Part Status: Obsolete Family Name: XC2S400E Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903550-XC2S400E-6FT256C
Series: Spartan®-IIE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 182 163840 10800 256-LBGA
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Number of I/O: 182
Part Status: Obsolete
Family Name: XC2S400E
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S400E-6FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S400E-6FT256C
IC FPGA 182 I/O 256FTBGA

IC FPGA 182 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903550-XC2S400E-6FT256C XC2S400E-6FT256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S400E-6FT256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FTBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details