Xilinx, Inc. 357MHz 1.8V FPGA Programmable Logic Device XC2S400E-6FG456C

Description
FPGA Spartan®-IIE Family 400K Gates 10800 Cells 357MHz 0.15um Technology 1.8V 456-Pin FBGA Product overview: XC2S400E-6FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-6FG456C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Spartan®-IIE Family 400K Gates 10800 Cells 357MHz 0.15um Technology 1.8V 456-Pin FBGA Product overview: XC2S400E-6FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-6FG456C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
357MHz 1.8V FPGA Programmable Logic Device - 696-XC2S400E-6FG456C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz 1.8V FPGA Programmable Logic Device
696-XC2S400E-6FG456C
357MHz 1.8V FPGA Programmable Logic Device 696-XC2S400E-6FG456C
FPGA Spartan®-IIE Family 400K Gates 10800 Cells 357MHz 0.15um Technology 1.8V 456-Pin FBGA Product overview: XC2S400E-6FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-6FG456C can be used for catalog matching and distributor lookup.

FPGA Spartan®-IIE Family 400K Gates 10800 Cells 357MHz 0.15um Technology 1.8V 456-Pin FBGA Product overview: XC2S400E-6FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S400E-6FG456C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 084563-XC2S400E-6FG456C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
084563-XC2S400E-6FG456C
Integrated Circuits(ICs) 084563-XC2S400E-6FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 084563-XC2S400E-6FG4 56C Category: Integrated Circuits(ICs) Family: Embedded - FPGAs(Field Programmable GateArray) Family Name: XC2S400E Alternative Parts (Cross-Reference): XC2S400E-6FGG456C; XC2S400E-6FG456I; XC2S400E-6FGG456I; ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084563-XC2S400E-6FG456C
Category: Integrated Circuits(ICs)
Family: Embedded - FPGAs(Field Programmable GateArray)
Family Name: XC2S400E
Alternative Parts (Cross-Reference): XC2S400E-6FGG456C; XC2S400E-6FG456I; XC2S400E-6FGG456I;
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD)
Product Number 696-XC2S400E-6FG456C 084563-XC2S400E-6FG456C
Product Name 357MHz 1.8V FPGA Programmable Logic Device Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data