Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-7FTG256C XC2S300E-7FTG256C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187801-XC2S300E-7FT G256C Operating Supply Voltage: 1.8 V RAM Size: 8 kB Number of Pins: 256 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XC2S300E7FTG256C; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 7
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187801-XC2S300E-7FT G256C Operating Supply Voltage: 1.8 V RAM Size: 8 kB Number of Pins: 256 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XC2S300E7FTG256C; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-7FTG256C - 1187801-XC2S300E-7FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-7FTG256C
1187801-XC2S300E-7FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-7FTG256C 1187801-XC2S300E-7FTG256C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187801-XC2S300E-7FT G256C Operating Supply Voltage: 1.8 V RAM Size: 8 kB Number of Pins: 256 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XC2S300E7FTG256C; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 7

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187801-XC2S300E-7FTG256C
Operating Supply Voltage: 1.8 V
RAM Size: 8 kB
Number of Pins: 256
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XC2S300E7FTG256C;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 7

Buy Now
400MHz 1.8V FPGA Programmable Logic Device - 696-XC2S300E-7FTG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 1.8V FPGA Programmable Logic Device
696-XC2S300E-7FTG256C
400MHz 1.8V FPGA Programmable Logic Device 696-XC2S300E-7FTG256C
FPGA Spartan-IIE 6912 Cells 400MHz 0.15um Technology 1.8V 256-Pin FTBGA Tray Product overview: XC2S300E-7FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S300E-7FTG256 C can be used for catalog matching and distributor lookup.

FPGA Spartan-IIE 6912 Cells 400MHz 0.15um Technology 1.8V 256-Pin FTBGA Tray Product overview: XC2S300E-7FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S300E-7FTG256C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1187801-XC2S300E-7FTG256C 696-XC2S300E-7FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-7FTG256C 400MHz 1.8V FPGA Programmable Logic Device
Pins 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details