Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-6FTG256C XC2S300E-6FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799587-XC2S300E-6FTG 256C Series: Spartan-IIE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 182 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 65536 Number of Gates: 300000 Part Status: Obsolete(EOL) Family Name: XC2S300E Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): AGL1000-FFGG256PP; AGL1000-FFGG256I; A3P1000-FFG256; A3P1000-FFGG256; Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799587-XC2S300E-6FTG 256C Series: Spartan-IIE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 182 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 65536 Number of Gates: 300000 Part Status: Obsolete(EOL) Family Name: XC2S300E Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): AGL1000-FFGG256PP; AGL1000-FFGG256I; A3P1000-FFG256; A3P1000-FFGG256; Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-6FTG256C - 799587-XC2S300E-6FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-6FTG256C
799587-XC2S300E-6FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-6FTG256C 799587-XC2S300E-6FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 799587-XC2S300E-6FTG 256C Series: Spartan-IIE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 182 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 65536 Number of Gates: 300000 Part Status: Obsolete(EOL) Family Name: XC2S300E Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): AGL1000-FFGG256PP; AGL1000-FFGG256I; A3P1000-FFG256; A3P1000-FFGG256; Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799587-XC2S300E-6FTG256C
Series: Spartan-IIE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 182
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 65536
Number of Gates: 300000
Part Status: Obsolete(EOL)
Family Name: XC2S300E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): AGL1000-FFGG256PP; AGL1000-FFGG256I; A3P1000-FFG256; A3P1000-FFGG256;
Introduction Date: August 03, 2004
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1325-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1325-ND
FPGAs (Field Programmable Gate Array) 122-1325-ND
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 182 65536 6912 256-LBGA

Spartan®-IIE Field Programmable Gate Array (FPGA) IC 182 65536 6912 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-6FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S300E-6FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S300E-6FTG256C
IC FPGA 182 I/O 256FTBGA

IC FPGA 182 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799587-XC2S300E-6FTG256C 122-1325-ND XC2S300E-6FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S300E-6FTG256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 300000
Logic Cells / Logic Blocks 6912
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details