Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6CS144C XC2S30-6CS144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057576-XC2S30-6CS144 C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057576-XC2S30-6CS144 C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6CS144C - 057576-XC2S30-6CS144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6CS144C
057576-XC2S30-6CS144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6CS144C 057576-XC2S30-6CS144C
Manufacturer: Xilinx Inc. Win Source Part Number: 057576-XC2S30-6CS144 C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057576-XC2S30-6CS144C
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 972
Total RAM Bits: 24576
Number of Gates: 30000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-LCSBGA (12x12)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6CS144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S30-6CS144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S30-6CS144C
IC FPGA 92 I/O 144CSBGA

IC FPGA 92 I/O 144CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S30-6CS144C
FPGA - Field Programmable Gate Array XC2S30-6CS144C
FPGA - Field Programmable Gate Array 30000 SYSTEM GATE 2.5 VOLT LOGIC CELL ARRAY

FPGA - Field Programmable Gate Array 30000 SYSTEM GATE 2.5 VOLT LOGIC CELL ARRAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057576-XC2S30-6CS144C XC2S30-6CS144C XC2S30-6CS144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6CS144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 30000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details