Manufacturer: Xilinx Inc.
Win Source Part Number: 057575-XC2S30-5VQG10
Mounting: SMD (SMT)
Number of I/O: 60
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 972
Total RAM Bits: 24576
Number of Gates: 30000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Spartan®-II Field Programmable Gate Array (FPGA) IC 60 24576 972 100-TQFP
FPGA - Field Programmable Gate Array XC2S30-5VQG100I
IC FPGA 60 I/O 100VQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057575-XC2S30-5VQG100I | XC2S30-5VQG100I-ND | XC2S30-5VQG100I | XC2S30-5VQG100I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5VQG100I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | |||
| Logic Cells / Logic Blocks | 972 | |||
| Package Type | QFP; Other; 100-VQFP (14x14) | TQFP; Other; 100-TQFP | QFP; TQFP |