Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5VQ100I XC2S30-5VQ100I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799591-XC2S30-5VQ100 I Series: Spartan-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 60 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQ100X79; APA075-TQ100; APA150-TQ100I; APA075-TQ100PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799591-XC2S30-5VQ100 I Series: Spartan-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 60 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQ100X79; APA075-TQ100; APA150-TQ100I; APA075-TQ100PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5VQ100I - 799591-XC2S30-5VQ100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5VQ100I
799591-XC2S30-5VQ100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5VQ100I 799591-XC2S30-5VQ100I
Manufacturer: Xilinx Inc. Win Source Part Number: 799591-XC2S30-5VQ100 I Series: Spartan-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 60 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQ100X79; APA075-TQ100; APA150-TQ100I; APA075-TQ100PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799591-XC2S30-5VQ100I
Series: Spartan-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 60
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 972
Total RAM Bits: 24576
Number of Gates: 30000
Family Name: XC2S30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): APA075-TQ100X79; APA075-TQ100; APA150-TQ100I; APA075-TQ100PP;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2S30-5VQ100I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S30-5VQ100I-ND
FPGAs (Field Programmable Gate Array) XC2S30-5VQ100I-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 60 24576 972 100-TQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 60 24576 972 100-TQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S30-5VQ100I
FPGA - Field Programmable Gate Array XC2S30-5VQ100I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5VQ100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S30-5VQ100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S30-5VQ100I
IC FPGA 60 I/O 100VQFP

IC FPGA 60 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799591-XC2S30-5VQ100I XC2S30-5VQ100I-ND XC2S30-5VQ100I XC2S30-5VQ100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5VQ100I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 30000
Logic Cells / Logic Blocks 972
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data