Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S30-5TQG144C

Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 24576 972 144-LQFP
Request a Quote Datasheet
Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 24576 972 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1318-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1318-ND
FPGAs (Field Programmable Gate Array) 122-1318-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 24576 972 144-LQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 92 24576 972 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQG144C - 085477-XC2S30-5TQG144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQG144C
085477-XC2S30-5TQG144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQG144C 085477-XC2S30-5TQG144C
Manufacturer: Xilinx Inc. Win Source Part Number: 085477-XC2S30-5TQG14 4C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Family Name: XC2S30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA150-TQ144ES; APA450-TQ144ES; APA450-TQ144PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 085477-XC2S30-5TQG144C
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 972
Total RAM Bits: 24576
Number of Gates: 30000
Family Name: XC2S30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA150-TQ144ES; APA450-TQ144ES; APA450-TQ144PP;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQG144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S30-5TQG144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S30-5TQG144C
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S30-5TQG144C
FPGA - Field Programmable Gate Array XC2S30-5TQG144C
FPGA - Field Programmable Gate Array 30000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

FPGA - Field Programmable Gate Array 30000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1318-ND 085477-XC2S30-5TQG144C XC2S30-5TQG144C XC2S30-5TQG144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQG144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ABC225-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details