Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQ144C XC2S30-5TQ144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037384-XC2S30-5TQ144 C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037384-XC2S30-5TQ144 C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQ144C - 037384-XC2S30-5TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQ144C
037384-XC2S30-5TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQ144C 037384-XC2S30-5TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 037384-XC2S30-5TQ144 C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037384-XC2S30-5TQ144C
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 972
Total RAM Bits: 24576
Number of Gates: 30000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1221-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1221-ND
FPGAs (Field Programmable Gate Array) 122-1221-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 24576 972 144-LQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 92 24576 972 144-LQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S30-5TQ144C
FPGA - Field Programmable Gate Array XC2S30-5TQ144C
FPGA - Field Programmable Gate Array 30000 SYSTEM GATE 2.5 VOLT FPGA

FPGA - Field Programmable Gate Array 30000 SYSTEM GATE 2.5 VOLT FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S30-5TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S30-5TQ144C
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037384-XC2S30-5TQ144C 122-1221-ND XC2S30-5TQ144C XC2S30-5TQ144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5TQ144C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 30000
Logic Cells / Logic Blocks 972
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details