Spartan®-II Field Programmable Gate Array (FPGA) IC 140 24576 972 208-BFQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 799590-XC2S30-5PQ208
Series: Spartan-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 140
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 972
Total RAM Bits: 24576
Number of Gates: 30000
Part Status: Obsolete(EOL)
Family Name: XC2S30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): APA075-PQ208; APA300-PQ208I; APA075-PQ208I; APA1000-PQ208A;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FPGA 140 I/O 208QFP
IC FPGA 140 I/O 208QFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2S30-5PQ208I-ND | 799590-XC2S30-5PQ208I | XC2S30-5PQ208I | 903-XC2S30-5PQ208I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5PQ208I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 140 I/O 208QFP |
| Package Type | Other; 208-BFQFP | QFP | QFP; Other; 208-BFQFP | |
| Pins | 208 | 208 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| System Gates | 30000 | 30000 | ||
| Logic Cells / Logic Blocks | 972 | 972 |