Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CS144C XC2S30-5CS144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799588-XC2S30-5CS144 C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LCSBGA (12x12) Alternative Parts (Cross-Reference): XC2S30-5CSG144C; XC2S30-5CS144I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799588-XC2S30-5CS144 C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LCSBGA (12x12) Alternative Parts (Cross-Reference): XC2S30-5CSG144C; XC2S30-5CS144I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CS144C - 799588-XC2S30-5CS144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CS144C
799588-XC2S30-5CS144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CS144C 799588-XC2S30-5CS144C
Manufacturer: Xilinx Inc. Win Source Part Number: 799588-XC2S30-5CS144 C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LCSBGA (12x12) Alternative Parts (Cross-Reference): XC2S30-5CSG144C; XC2S30-5CS144I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799588-XC2S30-5CS144C
Series: Spartan-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-TFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 92
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 972
Total RAM Bits: 24576
Number of Gates: 30000
Family Name: XC2S30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LCSBGA (12x12)
Alternative Parts (Cross-Reference): XC2S30-5CSG144C; XC2S30-5CS144I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S30-5CS144C
FPGA - Field Programmable Gate Array XC2S30-5CS144C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2S30-5CS144C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC2S30-5CS144C
FPGAs (Field Programmable Gate Array) XC2S30-5CS144C
IC FPGA 92 I/O 144CSBGA

IC FPGA 92 I/O 144CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799588-XC2S30-5CS144C XC2S30-5CS144C XC2S30-5CS144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CS144C FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
System Gates 30000 30000
Logic Cells / Logic Blocks 972
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details