Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6PQG208C XC2S200E-6PQG208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214075-XC2S200E-6PQG 208C Mounting: SMD (SMT) Number of I/O: 146 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Family Name: XC2S200E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): M7A3PE1500-2PQ208I; M7A3PE1500-PQ208; M7A3PE1500-2PQG208I; Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214075-XC2S200E-6PQG 208C Mounting: SMD (SMT) Number of I/O: 146 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Family Name: XC2S200E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): M7A3PE1500-2PQ208I; M7A3PE1500-PQ208; M7A3PE1500-2PQG208I; Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6PQG208C - 214075-XC2S200E-6PQG208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6PQG208C
214075-XC2S200E-6PQG208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6PQG208C 214075-XC2S200E-6PQG208C
Manufacturer: Xilinx Inc. Win Source Part Number: 214075-XC2S200E-6PQG 208C Mounting: SMD (SMT) Number of I/O: 146 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Family Name: XC2S200E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): M7A3PE1500-2PQ208I; M7A3PE1500-PQ208; M7A3PE1500-2PQG208I; Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 214075-XC2S200E-6PQG208C
Mounting: SMD (SMT)
Number of I/O: 146
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 200000
Family Name: XC2S200E
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.71 V to 1.89 V
Alternative Parts (Cross-Reference): M7A3PE1500-2PQ208I; M7A3PE1500-PQ208; M7A3PE1500-2PQG208I;
Introduction Date: August 03, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1324-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1324-ND
FPGAs (Field Programmable Gate Array) 122-1324-ND
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 57344 5292 208-BFQFP

Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 57344 5292 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6PQG208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S200E-6PQG208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S200E-6PQG208C
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214075-XC2S200E-6PQG208C 122-1324-ND XC2S200E-6PQG208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6PQG208C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 200000
Logic Cells / Logic Blocks 5292
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details