Xilinx, Inc. 357MHz 1.8V FPGA Programmable Logic Device XC2S200E-6FTG256C

Description
FPGA Spartan®-IIE Family 200K Gates 5292 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA Product overview: XC2S200E-6FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S200E-6FTG256 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Spartan®-IIE Family 200K Gates 5292 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA Product overview: XC2S200E-6FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S200E-6FTG256 C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
357MHz 1.8V FPGA Programmable Logic Device - 696-XC2S200E-6FTG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz 1.8V FPGA Programmable Logic Device
696-XC2S200E-6FTG256C
357MHz 1.8V FPGA Programmable Logic Device 696-XC2S200E-6FTG256C
FPGA Spartan®-IIE Family 200K Gates 5292 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA Product overview: XC2S200E-6FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S200E-6FTG256 C can be used for catalog matching and distributor lookup.

FPGA Spartan®-IIE Family 200K Gates 5292 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA Product overview: XC2S200E-6FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S200E-6FTG256C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6FTG256C - 084841-XC2S200E-6FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6FTG256C
084841-XC2S200E-6FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6FTG256C 084841-XC2S200E-6FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 084841-XC2S200E-6FTG 256C Family Name: XC2S200E Alternative Parts (Cross-Reference): AGLE600-FFG256ES; AGLE600V5-FGG256I; AGLE600-FG256I; AGLE600V2-FGG256I; Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 084841-XC2S200E-6FTG256C
Family Name: XC2S200E
Alternative Parts (Cross-Reference): AGLE600-FFG256ES; AGLE600V5-FGG256I; AGLE600-FG256I; AGLE600V2-FGG256I;
Introduction Date: August 03, 2004
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2S200E-6FTG256C 084841-XC2S200E-6FTG256C
Product Name 357MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6FTG256C
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2QI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details