Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6FGG456C XC2S200E-6FGG456C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037400-XC2S200E-6FGG 456C Mounting: SMD (SMT) Number of I/O: 289 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.71 V to 1.89 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037400-XC2S200E-6FGG 456C Mounting: SMD (SMT) Number of I/O: 289 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.71 V to 1.89 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6FGG456C - 037400-XC2S200E-6FGG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6FGG456C
037400-XC2S200E-6FGG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6FGG456C 037400-XC2S200E-6FGG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 037400-XC2S200E-6FGG 456C Mounting: SMD (SMT) Number of I/O: 289 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.71 V to 1.89 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037400-XC2S200E-6FGG456C
Mounting: SMD (SMT)
Number of I/O: 289
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 200000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.71 V to 1.89 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1323-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1323-ND
FPGAs (Field Programmable Gate Array) 122-1323-ND
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 289 57344 5292 456-BBGA

Spartan®-IIE Field Programmable Gate Array (FPGA) IC 289 57344 5292 456-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6FGG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S200E-6FGG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S200E-6FGG456C
IC FPGA 289 I/O 456FBGA

IC FPGA 289 I/O 456FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037400-XC2S200E-6FGG456C 122-1323-ND XC2S200E-6FGG456C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200E-6FGG456C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 200000
Logic Cells / Logic Blocks 5292
Package Type Other; 456-FBGA (23x23) Other; 456-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details