Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S200-6PQ208C

Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 57344 5292 208-BFQFP
Request a Quote Datasheet
Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 57344 5292 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2S200-6PQ208C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S200-6PQ208C-ND
FPGAs (Field Programmable Gate Array) XC2S200-6PQ208C-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 57344 5292 208-BFQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 140 57344 5292 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQ208C - 214072-XC2S200-6PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQ208C
214072-XC2S200-6PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQ208C 214072-XC2S200-6PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 214072-XC2S200-6PQ20 8C Mounting: SMD (SMT) Number of I/O: 140 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214072-XC2S200-6PQ208C
Mounting: SMD (SMT)
Number of I/O: 140
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S200-6PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S200-6PQ208C
IC FPGA 140 I/O 208QFP

IC FPGA 140 I/O 208QFP

Supplier's Site
IC FPGA 140 I/O 208QFP - 903-XC2S200-6PQ208C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 140 I/O 208QFP
903-XC2S200-6PQ208C
IC FPGA 140 I/O 208QFP 903-XC2S200-6PQ208C
IC FPGA 140 I/O 208QFP

IC FPGA 140 I/O 208QFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S200-6PQ208C
FPGA - Field Programmable Gate Array XC2S200-6PQ208C
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 2.5 VOLT LOGIC CELL ARRAY

FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 2.5 VOLT LOGIC CELL ARRAY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2S200-6PQ208C-ND 214072-XC2S200-6PQ208C XC2S200-6PQ208C 903-XC2S200-6PQ208C XC2S200-6PQ208C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQ208C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 140 I/O 208QFP FPGA - Field Programmable Gate Array
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP QFP; Other; 208-BFQFP
Pins 208 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 200000 200000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details