Spartan®-II Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 043823-XC2S200-6FGG4
Mounting: SMD (SMT)
Number of I/O: 284
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 200000
Family Name: XC2S200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): A500K180-1BG456I; APA600-FBG456I; A500K180-BG456;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC FPGA 284 I/O 456FBGA
FPGA - Field Programmable Gate Array XC2S200-5FGG456C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1316-ND | 043823-XC2S200-6FGG456C | XC2S200-6FGG456C | XC2S200-6FGG456C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6FGG456C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 456-BBGA | Other; 456-FBGA (23x23) | ||
| Pins | 456 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |