Spartan®-II Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 043822-XC2S200-6FG45
Mounting: SMD (SMT)
Number of I/O: 284
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 2.5 VOLT LOGIC CELL ARRAY
IC FPGA 284 I/O 456FBGA
FPGA Spartan-II Family 200K Gates 5292 Cells 263MHz 0.18um Technology 2.5V 456-Pin F-BGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2S200-6FG456C-ND | 043822-XC2S200-6FG456C | XC2S200-6FG456C | XC2S200-6FG456C | 903-XC2S200-6FG456C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6FG456C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Spartan-II Family 200K Gates 5292 Cells 263MHz 0.18um Technology 2.5V 456-Pin F-BGA |
| Package Type | Other; 456-BBGA | Other; 456-FBGA (23x23) | Other; 456-BBGA | ||
| Pins | 456 | 456 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 200000 | 200000 |