Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S200-5PQG208C

Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 57344 5292 208-BFQFP
Request a Quote Datasheet
Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 57344 5292 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1314-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1314-ND
FPGAs (Field Programmable Gate Array) 122-1314-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 57344 5292 208-BFQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 140 57344 5292 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-5PQG208C - 038325-XC2S200-5PQG208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-5PQG208C
038325-XC2S200-5PQG208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-5PQG208C 038325-XC2S200-5PQG208C
Manufacturer: Xilinx Inc. Win Source Part Number: 038325-XC2S200-5PQG2 08C Mounting: SMD (SMT) Number of I/O: 140 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 038325-XC2S200-5PQG208C
Mounting: SMD (SMT)
Number of I/O: 140
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-5PQG208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S200-5PQG208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S200-5PQG208C
IC FPGA 140 I/O 208QFP

IC FPGA 140 I/O 208QFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S200-5PQG208C
FPGA - Field Programmable Gate Array XC2S200-5PQG208C
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1314-ND 038325-XC2S200-5PQG208C XC2S200-5PQG208C XC2S200-5PQG208C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-5PQG208C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP
Pins 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-3 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details