Spartan®-II Field Programmable Gate Array (FPGA) IC 176 57344 5292 256-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 057573-XC2S200-5FGG2
Mounting: SMD (SMT)
Number of I/O: 176
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC FPGA 176 I/O 256FBGA
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 2.5 VOLT LOGIC CELL A
FPGA Spartan-II Family 200K Gates 5292 Cells 263MHz 0.18um Technology 2.5V 256-Pin FBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1310-ND | 057573-XC2S200-5FGG256C | XC2S200-5FGG256C | XC2S200-5FGG256C | 903-XC2S200-5FGG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-5FGG256C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA Spartan-II Family 200K Gates 5292 Cells 263MHz 0.18um Technology 2.5V 256-Pin FBGA |
| Package Type | Other; 256-BGA | Other; 256-FBGA (17x17) | Other; 256-BGA | ||
| Pins | 256 | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 200000 | 200000 | |||
| Logic Cells / Logic Blocks | 5292 | 5292 |