Xilinx, Inc. Fpga XC2S150E-6FTG256I

Description
Contact for details Product overview: XC2S150E-6FTG256I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S150E-6FTG256 I can be used for catalog matching and distributor lookup.
Request a Quote
Description
Contact for details Product overview: XC2S150E-6FTG256I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S150E-6FTG256 I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contact for details Product overview: XC2S150E-6FTG256I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S150E-6FTG256 I can be used for catalog matching and distributor lookup.

Contact for details Product overview: XC2S150E-6FTG256I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S150E-6FTG256I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FTG256I - 1160730-XC2S150E-6FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FTG256I
1160730-XC2S150E-6FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FTG256I 1160730-XC2S150E-6FTG256I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160730-XC2S150E-6FT G256I Operating Supply Voltage: 1.8 V RAM Size: 6 kB Number of Pins: 256 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 6

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160730-XC2S150E-6FTG256I
Operating Supply Voltage: 1.8 V
RAM Size: 6 kB
Number of Pins: 256
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2S150E-6FTG256I 1160730-XC2S150E-6FTG256I
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FTG256I
Pins 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-2N - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details