Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FT256I XC2S150E-6FT256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214071-XC2S150E-6FT2 56I Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214071-XC2S150E-6FT2 56I Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FT256I - 214071-XC2S150E-6FT256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FT256I
214071-XC2S150E-6FT256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FT256I 214071-XC2S150E-6FT256I
Manufacturer: Xilinx Inc. Win Source Part Number: 214071-XC2S150E-6FT2 56I Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214071-XC2S150E-6FT256I
Mounting: SMD (SMT)
Number of I/O: 182
Number of LABs/CLBs: 864
Number of Logic Elements/Cells: 3888
Total RAM Bits: 49152
Number of Gates: 150000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2S150E-6FT256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S150E-6FT256I-ND
FPGAs (Field Programmable Gate Array) XC2S150E-6FT256I-ND
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 182 49152 3888 256-LBGA

Spartan®-IIE Field Programmable Gate Array (FPGA) IC 182 49152 3888 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FT256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S150E-6FT256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S150E-6FT256I
IC FPGA 182 I/O 256FTBGA

IC FPGA 182 I/O 256FTBGA

Supplier's Site
IC FPGA 182 I/O 256FTBGA - XC2S150E-6FT256I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC FPGA 182 I/O 256FTBGA
XC2S150E-6FT256I
IC FPGA 182 I/O 256FTBGA XC2S150E-6FT256I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214071-XC2S150E-6FT256I XC2S150E-6FT256I-ND XC2S150E-6FT256I XC2S150E-6FT256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FT256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 182 I/O 256FTBGA
System Gates 150000
Logic Cells / Logic Blocks 3888
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA TBGA; Other; 256FTBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65P04F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details