Xilinx, Inc. Fpga XC2S150E-6FGG456I

Description
Contact for details Product overview: XC2S150E-6FGG456I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S150E-6FGG456 I can be used for catalog matching and distributor lookup.
Request a Quote
Description
Contact for details Product overview: XC2S150E-6FGG456I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S150E-6FGG456 I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contact for details Product overview: XC2S150E-6FGG456I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S150E-6FGG456 I can be used for catalog matching and distributor lookup.

Contact for details Product overview: XC2S150E-6FGG456I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S150E-6FGG456I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FGG456I - 1105223-XC2S150E-6FGG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FGG456I
1105223-XC2S150E-6FGG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FGG456I 1105223-XC2S150E-6FGG456I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105223-XC2S150E-6FG G456I Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 6 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2S150E-6FGG456IXC2 S150E6FGG456I; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 6

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105223-XC2S150E-6FGG456I
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
RAM Size: 6 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC2S150E-6FGG456IXC2S150E6FGG456I;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2S150E-6FGG456I 1105223-XC2S150E-6FGG456I
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150E-6FGG456I
Package Type Other; FBGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 361 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details