Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5PQG208C XC2S150-5PQG208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085196-XC2S150-5PQG2 08C Mounting: SMD (SMT) Number of I/O: 140 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Family Name: XC2S150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA075-PQ208ES; APA075-PQG208ES; APA075-FPQG208I; Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085196-XC2S150-5PQG2 08C Mounting: SMD (SMT) Number of I/O: 140 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Family Name: XC2S150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA075-PQ208ES; APA075-PQG208ES; APA075-FPQG208I; Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5PQG208C - 085196-XC2S150-5PQG208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5PQG208C
085196-XC2S150-5PQG208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5PQG208C 085196-XC2S150-5PQG208C
Manufacturer: Xilinx Inc. Win Source Part Number: 085196-XC2S150-5PQG2 08C Mounting: SMD (SMT) Number of I/O: 140 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Family Name: XC2S150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA075-PQ208ES; APA075-PQG208ES; APA075-FPQG208I; Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Xilinx Inc.
Win Source Part Number: 085196-XC2S150-5PQG208C
Mounting: SMD (SMT)
Number of I/O: 140
Number of LABs/CLBs: 864
Number of Logic Elements/Cells: 3888
Total RAM Bits: 49152
Number of Gates: 150000
Family Name: XC2S150
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA075-PQ208ES; APA075-PQG208ES; APA075-FPQG208I;
Introduction Date: August 03, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1308-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1308-ND
FPGAs (Field Programmable Gate Array) 122-1308-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 49152 3888 208-BFQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 140 49152 3888 208-BFQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S150-5PQG208C
FPGA - Field Programmable Gate Array XC2S150-5PQG208C
FPGA - Field Programmable Gate Array 150 000 SYSTEM GATE 2.5 VOLT FPGA (IQ AU

FPGA - Field Programmable Gate Array 150 000 SYSTEM GATE 2.5 VOLT FPGA (IQ AU

Buy Now Datasheet
FPGA 3888 Cells 263MHz 0.18um Technology 2.5V 208-Pin PQFP - XC2S150-5PQG208C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 3888 Cells 263MHz 0.18um Technology 2.5V 208-Pin PQFP
XC2S150-5PQG208C
FPGA 3888 Cells 263MHz 0.18um Technology 2.5V 208-Pin PQFP XC2S150-5PQG208C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5PQG208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S150-5PQG208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S150-5PQG208C
IC FPGA 140 I/O 208QFP

IC FPGA 140 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085196-XC2S150-5PQG208C 122-1308-ND XC2S150-5PQG208C XC2S150-5PQG208C XC2S150-5PQG208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5PQG208C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 3888 Cells 263MHz 0.18um Technology 2.5V 208-Pin PQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 150000
Logic Cells / Logic Blocks 3888
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP PQFP; Other; PQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC208-1 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details