Manufacturer: Xilinx Inc.
Win Source Part Number: 1118543-XC2S150-5PQ2
Mounting: SMD (SMT)
Number of I/O: 140
Number of LABs/CLBs: 864
Number of Logic Elements/Cells: 3888
Total RAM Bits: 49152
Number of Gates: 150000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 49152 3888 208-BFQFP
IC FPGA 140 I/O 208QFP
FPGA - Field Programmable Gate Array 150000 SYSTEM GATE 2.5 VOLT LOGIC CELL ARRAY
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1118543-XC2S150-5PQ208I | XC2S150-5PQ208I-ND | XC2S150-5PQ208I | XC2S150-5PQ208I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5PQ208I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 150000 | |||
| Logic Cells / Logic Blocks | 3888 | |||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | QFP |