Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S150-5FGG256C

Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 176 49152 3888 256-BGA
Request a Quote Datasheet
Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 176 49152 3888 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1306-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1306-ND
FPGAs (Field Programmable Gate Array) 122-1306-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 176 49152 3888 256-BGA

Spartan®-II Field Programmable Gate Array (FPGA) IC 176 49152 3888 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG256C - 057569-XC2S150-5FGG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG256C
057569-XC2S150-5FGG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG256C 057569-XC2S150-5FGG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 057569-XC2S150-5FGG2 56C Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Family Name: XC2S150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): A500K050; EP1K10FI256-2N; EP1K50FC256-2N; EP1K10FC256-1; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 057569-XC2S150-5FGG256C
Mounting: SMD (SMT)
Number of I/O: 176
Number of LABs/CLBs: 864
Number of Logic Elements/Cells: 3888
Total RAM Bits: 49152
Number of Gates: 150000
Family Name: XC2S150
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): A500K050; EP1K10FI256-2N; EP1K50FC256-2N; EP1K10FC256-1;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S150-5FGG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S150-5FGG256C
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S150-5FGG256C
FPGA - Field Programmable Gate Array XC2S150-5FGG256C
FPGA - Field Programmable Gate Array 150000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

FPGA - Field Programmable Gate Array 150000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1306-ND 057569-XC2S150-5FGG256C XC2S150-5FGG256C XC2S150-5FGG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-BGA Other; 256-FBGA (17x17)
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details