Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S150-5FG456C

Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 260 49152 3888 456-BBGA
Request a Quote Datasheet
Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 260 49152 3888 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1231-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1231-ND
FPGAs (Field Programmable Gate Array) 122-1231-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 260 49152 3888 456-BBGA

Spartan®-II Field Programmable Gate Array (FPGA) IC 260 49152 3888 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FG456C - 057567-XC2S150-5FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FG456C
057567-XC2S150-5FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FG456C 057567-XC2S150-5FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 057567-XC2S150-5FG45 6C Mounting: SMD (SMT) Number of I/O: 260 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057567-XC2S150-5FG456C
Mounting: SMD (SMT)
Number of I/O: 260
Number of LABs/CLBs: 864
Number of Logic Elements/Cells: 3888
Total RAM Bits: 49152
Number of Gates: 150000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 2.375 V to 2.625 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S150-5FG456C
FPGA - Field Programmable Gate Array XC2S150-5FG456C
FPGA - Field Programmable Gate Array 150000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

FPGA - Field Programmable Gate Array 150000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S150-5FG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S150-5FG456C
IC FPGA 260 I/O 456FBGA

IC FPGA 260 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1231-ND 057567-XC2S150-5FG456C XC2S150-5FG456C XC2S150-5FG456C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FG456C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-BBGA Other; 456-FBGA (23x23)
Pins 456
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details