Spartan®-II Field Programmable Gate Array (FPGA) IC 86 16384 432 144-LQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 799582-XC2S15-6TQG14
Series: Spartan-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 86
Number of LABs/CLBs: 96
Number of Logic Elements/Cells: 432
Total RAM Bits: 16384
Number of Gates: 15000
Family Name: XC2S15
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA300-TQG144ES; APA300-TQG144; APA150-TQ144ES; APA300-TQG144PP;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC FPGA 86 I/O 144TQFP
FPGA - Field Programmable Gate Array XC2S15-6TQG144C
FPGA Spartan-II Family 15K Gates 432 Cells 263MHz 0.18um Technology 2.5V 144-Pin TQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2S15-6TQG144C-ND | 799582-XC2S15-6TQG144C | XC2S15-6TQG144C | XC2S15-6TQG144C | 903-XC2S15-6TQG144C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-6TQG144C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA Spartan-II Family 15K Gates 432 Cells 263MHz 0.18um Technology 2.5V 144-Pin TQFP |
| Package Type | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | 144 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 15000 | 15000 |