Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-6TQ144C XC2S15-6TQ144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799581-XC2S15-6TQ144 C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 86 Number of LABs/CLBs: 96 Number of Logic Elements/Cells: 432 Total RAM Bits: 16384 Number of Gates: 15000 Family Name: XC2S15 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA300-TQG144ES; APA300-TQG144 ; APA150-TQ144ES; APA300-TQG144PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799581-XC2S15-6TQ144 C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 86 Number of LABs/CLBs: 96 Number of Logic Elements/Cells: 432 Total RAM Bits: 16384 Number of Gates: 15000 Family Name: XC2S15 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA300-TQG144ES; APA300-TQG144 ; APA150-TQ144ES; APA300-TQG144PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-6TQ144C - 799581-XC2S15-6TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-6TQ144C
799581-XC2S15-6TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-6TQ144C 799581-XC2S15-6TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 799581-XC2S15-6TQ144 C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 86 Number of LABs/CLBs: 96 Number of Logic Elements/Cells: 432 Total RAM Bits: 16384 Number of Gates: 15000 Family Name: XC2S15 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA300-TQG144ES; APA300-TQG144 ; APA150-TQ144ES; APA300-TQG144PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799581-XC2S15-6TQ144C
Series: Spartan-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 86
Number of LABs/CLBs: 96
Number of Logic Elements/Cells: 432
Total RAM Bits: 16384
Number of Gates: 15000
Family Name: XC2S15
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA300-TQG144ES; APA300-TQG144 ; APA150-TQ144ES; APA300-TQG144PP;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S15-6TQ144C
FPGA - Field Programmable Gate Array XC2S15-6TQ144C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGA Spartan-II Family 15K Gates 432 Cells 263MHz 0.18um Technology 2.5V 144-Pin TQFP - 903-XC2S15-6TQ144C - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-II Family 15K Gates 432 Cells 263MHz 0.18um Technology 2.5V 144-Pin TQFP
903-XC2S15-6TQ144C
FPGA Spartan-II Family 15K Gates 432 Cells 263MHz 0.18um Technology 2.5V 144-Pin TQFP 903-XC2S15-6TQ144C
FPGA Spartan-II Family 15K Gates 432 Cells 263MHz 0.18um Technology 2.5V 144-Pin TQFP

FPGA Spartan-II Family 15K Gates 432 Cells 263MHz 0.18um Technology 2.5V 144-Pin TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799581-XC2S15-6TQ144C XC2S15-6TQ144C 903-XC2S15-6TQ144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-6TQ144C FPGA - Field Programmable Gate Array FPGA Spartan-II Family 15K Gates 432 Cells 263MHz 0.18um Technology 2.5V 144-Pin TQFP
System Gates 15000 15000
Logic Cells / Logic Blocks 432 432
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details