Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100I XC2S15-5VQG100I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085197-XC2S15-5VQG10 0I Mounting: SMD (SMT) Number of I/O: 60 Number of LABs/CLBs: 96 Number of Logic Elements/Cells: 432 Total RAM Bits: 16384 Number of Gates: 15000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085197-XC2S15-5VQG10 0I Mounting: SMD (SMT) Number of I/O: 60 Number of LABs/CLBs: 96 Number of Logic Elements/Cells: 432 Total RAM Bits: 16384 Number of Gates: 15000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100I - 085197-XC2S15-5VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100I
085197-XC2S15-5VQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100I 085197-XC2S15-5VQG100I
Manufacturer: Xilinx Inc. Win Source Part Number: 085197-XC2S15-5VQG10 0I Mounting: SMD (SMT) Number of I/O: 60 Number of LABs/CLBs: 96 Number of Logic Elements/Cells: 432 Total RAM Bits: 16384 Number of Gates: 15000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085197-XC2S15-5VQG100I
Mounting: SMD (SMT)
Number of I/O: 60
Number of LABs/CLBs: 96
Number of Logic Elements/Cells: 432
Total RAM Bits: 16384
Number of Gates: 15000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 2.375 V to 2.625 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S15-5VQG100I-ND
FPGAs (Field Programmable Gate Array) XC2S15-5VQG100I-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 60 16384 432 100-TQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 60 16384 432 100-TQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S15-5VQG100I
FPGA - Field Programmable Gate Array XC2S15-5VQG100I
FPGA - Field Programmable Gate Array 15000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

FPGA - Field Programmable Gate Array 15000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S15-5VQG100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S15-5VQG100I
IC FPGA 60 I/O 100VQFP

IC FPGA 60 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085197-XC2S15-5VQG100I XC2S15-5VQG100I-ND XC2S15-5VQG100I XC2S15-5VQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 15000
Logic Cells / Logic Blocks 432
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN484C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 295 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details