Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S15-5VQG100C

Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 60 16384 432 100-TQFP
Request a Quote Datasheet
Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 60 16384 432 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1309-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1309-ND
FPGAs (Field Programmable Gate Array) 122-1309-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 60 16384 432 100-TQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 60 16384 432 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100C - 085569-XC2S15-5VQG100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100C
085569-XC2S15-5VQG100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100C 085569-XC2S15-5VQG100C
Manufacturer: Xilinx Inc. Win Source Part Number: 085569-XC2S15-5VQG10 0C Mounting: SMD (SMT) Number of I/O: 60 Number of LABs/CLBs: 96 Number of Logic Elements/Cells: 432 Total RAM Bits: 16384 Number of Gates: 15000 Family Name: XC2S15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA075-FTQ100ES; APA075-TQ100ES; APA075-FTQ100; APA075-TQG100PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 085569-XC2S15-5VQG100C
Mounting: SMD (SMT)
Number of I/O: 60
Number of LABs/CLBs: 96
Number of Logic Elements/Cells: 432
Total RAM Bits: 16384
Number of Gates: 15000
Family Name: XC2S15
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA075-FTQ100ES; APA075-TQ100ES; APA075-FTQ100; APA075-TQG100PP;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S15-5VQG100C
FPGA - Field Programmable Gate Array XC2S15-5VQG100C
FPGA - Field Programmable Gate Array 15000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

FPGA - Field Programmable Gate Array 15000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S15-5VQG100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S15-5VQG100C
IC FPGA 60 I/O 100VQFP

IC FPGA 60 I/O 100VQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1309-ND 085569-XC2S15-5VQG100C XC2S15-5VQG100C XC2S15-5VQG100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5VQG100C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type TQFP; Other; 100-TQFP QFP; Other; 100-VQFP (14x14) QFP; TQFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details