Manufacturer: Xilinx Inc.
Win Source Part Number: 043818-XC2S15-5TQG14
Mounting: SMD (SMT)
Number of I/O: 86
Number of LABs/CLBs: 96
Number of Logic Elements/Cells: 432
Total RAM Bits: 16384
Number of Gates: 15000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Spartan®-II Field Programmable Gate Array (FPGA) IC 86 16384 432 144-LQFP
FPGA - Field Programmable Gate Array 15 000 SYSTEM GATE 2.5 VOLT FPGA (IQ AUT
IC FPGA 86 I/O 144TQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 043818-XC2S15-5TQG144C | XC2S15-5TQG144C-ND | XC2S15-5TQG144C | XC2S15-5TQG144C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S15-5TQG144C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 15000 | |||
| Logic Cells / Logic Blocks | 432 | |||
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | LFQP; Other; 144-LQFP | QFP |