Xilinx, Inc. 400MHz 1.8V FPGA Programmable Logic Device XC2S100E-7TQ144C

Description
FPGA Spartan-IIE 2700 Cells 400MHz 0.15um Technology 1.8V 144-Pin TQFP Tray Product overview: XC2S100E-7TQ144C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-7TQ144C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Spartan-IIE 2700 Cells 400MHz 0.15um Technology 1.8V 144-Pin TQFP Tray Product overview: XC2S100E-7TQ144C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-7TQ144C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400MHz 1.8V FPGA Programmable Logic Device - 696-XC2S100E-7TQ144C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 1.8V FPGA Programmable Logic Device
696-XC2S100E-7TQ144C
400MHz 1.8V FPGA Programmable Logic Device 696-XC2S100E-7TQ144C
FPGA Spartan-IIE 2700 Cells 400MHz 0.15um Technology 1.8V 144-Pin TQFP Tray Product overview: XC2S100E-7TQ144C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-7TQ144C can be used for catalog matching and distributor lookup.

FPGA Spartan-IIE 2700 Cells 400MHz 0.15um Technology 1.8V 144-Pin TQFP Tray Product overview: XC2S100E-7TQ144C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-7TQ144C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-7TQ144C - 1032567-XC2S100E-7TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-7TQ144C
1032567-XC2S100E-7TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-7TQ144C 1032567-XC2S100E-7TQ144C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032567-XC2S100E-7TQ 144C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 5 kB Number of Pins: 144 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TQFP Alternative Parts (Cross-Reference): XC2S100E-7TQ144CXC2S 100E7TQ144C; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 7

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032567-XC2S100E-7TQ144C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
RAM Size: 5 kB
Number of Pins: 144
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: TQFP
Alternative Parts (Cross-Reference): XC2S100E-7TQ144CXC2S100E7TQ144C;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 7

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2S100E-7TQ144C 1032567-XC2S100E-7TQ144C
Product Name 400MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-7TQ144C
Package Type Other; TQFP QFP; TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data