Xilinx, Inc. 400 Mhz FPGA Programmable Logic Device XC2S100E-7FTG256C

Description
FPGA, 600 Clbs, 37000 Gates, 400 Mhz, PBGA256 Product overview: XC2S100E-7FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 Mhz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400 Mhz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-7FTG256 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA, 600 Clbs, 37000 Gates, 400 Mhz, PBGA256 Product overview: XC2S100E-7FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 Mhz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400 Mhz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-7FTG256 C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 Mhz FPGA Programmable Logic Device - 696-XC2S100E-7FTG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 Mhz FPGA Programmable Logic Device
696-XC2S100E-7FTG256C
400 Mhz FPGA Programmable Logic Device 696-XC2S100E-7FTG256C
FPGA, 600 Clbs, 37000 Gates, 400 Mhz, PBGA256 Product overview: XC2S100E-7FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 Mhz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400 Mhz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-7FTG256 C can be used for catalog matching and distributor lookup.

FPGA, 600 Clbs, 37000 Gates, 400 Mhz, PBGA256 Product overview: XC2S100E-7FTG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 Mhz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400 Mhz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-7FTG256C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-7FTG256C - 973124-XC2S100E-7FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-7FTG256C
973124-XC2S100E-7FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-7FTG256C 973124-XC2S100E-7FTG256C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973124-XC2S100E-7FTG 256C Operating Supply Voltage: 1.8 V RAM Size: 5 kB Number of Pins: 256 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 7

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973124-XC2S100E-7FTG256C
Operating Supply Voltage: 1.8 V
RAM Size: 5 kB
Number of Pins: 256
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 7

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2S100E-7FTG256C 973124-XC2S100E-7FTG256C
Product Name 400 Mhz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-7FTG256C
Pins 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details