Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6TQ144C XC2S100E-6TQ144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799575-XC2S100E-6TQ1 44C Series: Spartan-IIE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 102 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Part Status: Obsolete(EOL) Family Name: XC2S100E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): A3P125-FTQG144; A2F060M3E-1TQ144; A3P125-1TQ144; A3P060-TQ144I; Introduction Date: August 27, 2003 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799575-XC2S100E-6TQ1 44C Series: Spartan-IIE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 102 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Part Status: Obsolete(EOL) Family Name: XC2S100E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): A3P125-FTQG144; A2F060M3E-1TQ144; A3P125-1TQ144; A3P060-TQ144I; Introduction Date: August 27, 2003 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6TQ144C - 799575-XC2S100E-6TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6TQ144C
799575-XC2S100E-6TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6TQ144C 799575-XC2S100E-6TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 799575-XC2S100E-6TQ1 44C Series: Spartan-IIE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 102 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Part Status: Obsolete(EOL) Family Name: XC2S100E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): A3P125-FTQG144; A2F060M3E-1TQ144; A3P125-1TQ144; A3P060-TQ144I; Introduction Date: August 27, 2003 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799575-XC2S100E-6TQ144C
Series: Spartan-IIE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 102
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 40960
Number of Gates: 100000
Part Status: Obsolete(EOL)
Family Name: XC2S100E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): A3P125-FTQG144; A2F060M3E-1TQ144; A3P125-1TQ144; A3P060-TQ144I;
Introduction Date: August 27, 2003
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1206-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1206-ND
FPGAs (Field Programmable Gate Array) 122-1206-ND
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 102 40960 2700 144-LQFP

Spartan®-IIE Field Programmable Gate Array (FPGA) IC 102 40960 2700 144-LQFP

Buy Now Datasheet
IC FPGA 102 I/O 144TQFP - 903-XC2S100E-6TQ144C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 102 I/O 144TQFP
903-XC2S100E-6TQ144C
IC FPGA 102 I/O 144TQFP 903-XC2S100E-6TQ144C
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S100E-6TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S100E-6TQ144C
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799575-XC2S100E-6TQ144C 122-1206-ND 903-XC2S100E-6TQ144C XC2S100E-6TQ144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6TQ144C FPGAs (Field Programmable Gate Array) IC FPGA 102 I/O 144TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 100000 100000
Logic Cells / Logic Blocks 2700 2700
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8V Other
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details