Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S100E-6PQ208C

Description
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 40960 2700 208-BFQFP
Request a Quote Datasheet
Description
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 40960 2700 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1207-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1207-ND
FPGAs (Field Programmable Gate Array) 122-1207-ND
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 40960 2700 208-BFQFP

Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 40960 2700 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6PQ208C - 038171-XC2S100E-6PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6PQ208C
038171-XC2S100E-6PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6PQ208C 038171-XC2S100E-6PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 038171-XC2S100E-6PQ2 08C Mounting: SMD (SMT) Number of I/O: 146 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.71 V to 1.89 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 038171-XC2S100E-6PQ208C
Mounting: SMD (SMT)
Number of I/O: 146
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 40960
Number of Gates: 100000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.71 V to 1.89 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S100E-6PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S100E-6PQ208C
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site
IC FPGA 146 I/O 208QFP - 903-XC2S100E-6PQ208C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 146 I/O 208QFP
903-XC2S100E-6PQ208C
IC FPGA 146 I/O 208QFP 903-XC2S100E-6PQ208C
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1207-ND 038171-XC2S100E-6PQ208C XC2S100E-6PQ208C 903-XC2S100E-6PQ208C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6PQ208C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 146 I/O 208QFP
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP QFP; Other; 208-BFQFP
Pins 208 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 100000 100000
Logic Cells / Logic Blocks 2700 2700
Unlock Full Specs
to access all available technical data