Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S100-5TQG144C

Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 40960 2700 144-LQFP
Request a Quote Datasheet
Description
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 40960 2700 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1305-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1305-ND
FPGAs (Field Programmable Gate Array) 122-1305-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 40960 2700 144-LQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 92 40960 2700 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5TQG144C - 085441-XC2S100-5TQG144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5TQG144C
085441-XC2S100-5TQG144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5TQG144C 085441-XC2S100-5TQG144C
Manufacturer: Xilinx Inc. Win Source Part Number: 085441-XC2S100-5TQG1 44C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Family Name: XC2S100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA450-FTQG144PP; APA150-FTQ144; APA450-TQ144; APA450-FTQ144; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085441-XC2S100-5TQG144C
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 40960
Number of Gates: 100000
Family Name: XC2S100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA450-FTQG144PP; APA150-FTQ144; APA450-TQ144; APA450-FTQ144;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S100-5TQG144C
FPGA - Field Programmable Gate Array XC2S100-5TQG144C
FPGA - Field Programmable Gate Array 100000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

FPGA - Field Programmable Gate Array 100000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5TQG144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S100-5TQG144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S100-5TQG144C
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1305-ND 085441-XC2S100-5TQG144C XC2S100-5TQG144C XC2S100-5TQG144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5TQG144C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details