Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG44I XC2C64A-7VQG44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 087064-XC2C64A-7VQG4 4I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 33 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 087064-XC2C64A-7VQG4 4I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 33 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG44I - 087064-XC2C64A-7VQG44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG44I
087064-XC2C64A-7VQG44I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG44I 087064-XC2C64A-7VQG44I
Manufacturer: Xilinx Inc. Win Source Part Number: 087064-XC2C64A-7VQG4 4I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 33 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 087064-XC2C64A-7VQG44I
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 33
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-1708-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1708-ND
CPLDs (Complex Programmable Logic Devices) 122-1708-ND
IC CPLD 64MC 6.7NS 44VQFP

IC CPLD 64MC 6.7NS 44VQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C64A-7VQG44I
CPLD - Complex Programmable Logic Devices XC2C64A-7VQG44I
CPLD - Complex Programmable Logic Devices XC2C64A-7VQG44I

CPLD - Complex Programmable Logic Devices XC2C64A-7VQG44I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C64A-7VQG44I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C64A-7VQG44I
IC CPLD 64MC 6.7NS 44VQFP

IC CPLD 64MC 6.7NS 44VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 087064-XC2C64A-7VQG44I 122-1708-ND XC2C64A-7VQG44I XC2C64A-7VQG44I
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG44I CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64
System Gates 1500
Logic Cells / Logic Blocks 4
Package Type QFP; Other; 44-VQFP (10x10) TQFP; Other; 44-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP48-143BAC - 867580-CY37032VP48-143BAC - Win Source Electronics
Specs
Package Type Other; 48-FBGA (7x7)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CPLD Programmable Logic Device - 695-ATF750C-10PC - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 10
Package Type Other; Tube
User I/Os 10 pins
View Details
5 suppliers
CPLDs - 2153920P - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Macrocells 10
User I/Os 42 pins
Memory Support Other; EEPROM
View Details
8 suppliers