IC CPLD 64MC 6.7NS 44VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 087526-XC2C64A-7VQG4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 33
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: XC2C64A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): M4LV-64/32-10VNI ; M4-64/32-10VI; ATF1504ASL-25AX44; M4LV-64/32-18VNI;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices XC2C64A-7VQG44C
IC CPLD 64MC 6.7NS 44VQFP
CPLD LOGIC ICS; CPLD Type:-; No. of Macrocells:64; No. of I/O s:33I/O s; Logic Case Style:TQFP; No. of Pins:44Pins; Frequency:159MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:4.6ns; Global Clock Setup RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1410-ND | 087526-XC2C64A-7VQG44C | XC2C64A-7VQG44C | XC2C64A-7VQG44C | 47AC6406 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG44C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld Logic Ics; Cpld Type Amd Xilinx |
| Features | In-system Programmability | ||||
| Package Type | TQFP; Other; 44-TQFP | QFP; Other; 44-VQFP (10x10) | QFP; TQFP | Other; TQFP | |
| Pins | 44 | 44 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 64 | 64 |