Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG100I XC2C64A-7VQG100I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 087670-XC2C64A-7VQG1 00I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): LC4064V-5TN100C; XC2C64A-7VQG100C; XC2C64A-7VQG100I; ATF1504ASL-20AX100; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 087670-XC2C64A-7VQG1 00I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): LC4064V-5TN100C; XC2C64A-7VQG100C; XC2C64A-7VQG100I; ATF1504ASL-20AX100; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG100I - 087670-XC2C64A-7VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG100I
087670-XC2C64A-7VQG100I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG100I 087670-XC2C64A-7VQG100I
Manufacturer: Xilinx Inc. Win Source Part Number: 087670-XC2C64A-7VQG1 00I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): LC4064V-5TN100C; XC2C64A-7VQG100C; XC2C64A-7VQG100I; ATF1504ASL-20AX100; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 087670-XC2C64A-7VQG100I
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): LC4064V-5TN100C; XC2C64A-7VQG100C; XC2C64A-7VQG100I; ATF1504ASL-20AX100;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-1707-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1707-ND
CPLDs (Complex Programmable Logic Devices) 122-1707-ND
IC CPLD 64MC 6.7NS 100VQFP

IC CPLD 64MC 6.7NS 100VQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C64A-7VQG100I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C64A-7VQG100I
IC CPLD 64MC 6.7NS 100VQFP

IC CPLD 64MC 6.7NS 100VQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C64A-7VQG100I
CPLD - Complex Programmable Logic Devices XC2C64A-7VQG100I
CPLD - Complex Programmable Logic Devices XC2C64A-7VQG100I

CPLD - Complex Programmable Logic Devices XC2C64A-7VQG100I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 087670-XC2C64A-7VQG100I 122-1707-ND XC2C64A-7VQG100I XC2C64A-7VQG100I
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7VQG100I CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 64
System Gates 1500
Logic Cells / Logic Blocks 4
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPX740LC68-15 - Lingto Electronic Limited
Specs
System Gates 800
Propagation Delay 15 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15JC-ND - DigiKey
Specs
Package Type Other; 28-LCC (J-Lead)
Pins 28
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
CPLD Programmable Logic Device - 695-ATF750CL-15SU - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 10
System Gates 750
Terms per Macrocell 8
View Details
7 suppliers