Manufacturer: Xilinx Inc.
Win Source Part Number: 087972-XC2C64A-7QFG4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 37
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): LC4064V-75TN48I; XC2C64A-7QFG48C; XC2C64A-5QFG48C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 6.7NS 48QFN
CPLD - Complex Programmable Logic Devices XC2C64A-7QFG48I
IC CPLD 64MC 6.7NS 48QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 087972-XC2C64A-7QFG48I | 122-1821-ND | XC2C64A-7QFG48I | XC2C64A-7QFG48I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C64A-7QFG48I | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | |||
| System Gates | 1500 | |||
| Logic Cells / Logic Blocks | 4 | |||
| Package Type | Other; 48-QFN (7x7) | Other; 48-VFQFN Exposed Pad |